Vishay Intertechnology, Inc. Tantalum Capacitors T97R106M075LSA

Description
10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97R106M075LSA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97R106M075LSA-ND
Tantalum Capacitors T97R106M075LSA-ND
10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm

10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T97R106M075LSA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97R106M075LSA
Capacitors - Tantalum Capacitors T97R106M075LSA
CAP TANT 10UF 20% 75V 3024

CAP TANT 10UF 20% 75V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T97R106M075LSA-ND T97R106M075LSA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details