Vishay Intertechnology, Inc. Tantalum Capacitors T97R106K075LSA

Description
10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1737-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1737-6-ND
Tantalum Capacitors 718-1737-6-ND
10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm

10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1737-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1737-1-ND
Tantalum Capacitors 718-1737-1-ND
10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm

10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1737-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1737-2-ND
Tantalum Capacitors 718-1737-2-ND
10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm

10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - T97R106K075LSA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T97R106K075LSA
Tantalum Capacitors T97R106K075LSA
CAP TANT 10UF 10% 75V 3024

CAP TANT 10UF 10% 75V 3024

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 75V, Smd 10%; Capacitance Vishay - 55T0700 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 75V, Smd 10%; Capacitance Vishay
55T0700
Tantalum Capacitor, 10Uf, 75V, Smd 10%; Capacitance Vishay 55T0700
TANTALUM CAPACITOR, 10UF, 75V, SMD 10%; Capacitance:10µF; Voltage(DC):75V; Capacitor Case / Package:3022 [7755 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:700mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 75V, SMD 10%; Capacitance:10µF; Voltage(DC):75V; Capacitor Case / Package:3022 [7755 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:700mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1737-6-ND 718-1737-1-ND T97R106K075LSA 55T0700
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 75V, Smd 10%; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitor - 101C303U010EA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers