47µF Conformal Coated Tantalum Capacitors 50V 3226 (8066 Metric) 150mOhm
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | T97N476K050CAA-ND |
| Product Name | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Tantalum |
| Capacitance Range | 47 microF |