Vishay Intertechnology, Inc. Tantalum Capacitors T97H337K020LSA

Description
330µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97H337K020LSA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97H337K020LSA-ND
Tantalum Capacitors T97H337K020LSA-ND
330µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm

330µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - T97H337K020LSA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T97H337K020LSA
Tantalum Capacitors T97H337K020LSA
CAP TANT 330UF 10% 20V 3226

CAP TANT 330UF 10% 20V 3226

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T97H337K020LSA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97H337K020LSA
Capacitors - Tantalum Capacitors T97H337K020LSA
CAP TANT 330UF 10% 20V 3226

CAP TANT 330UF 10% 20V 3226

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T97H337K020LSA-ND T97H337K020LSA T97H337K020LSA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 107SMH016ML6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details