Vishay Intertechnology, Inc. Tantalum Capacitors T97F336K050EZS

Description
33µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 150mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97F336K050EZS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97F336K050EZS-ND
Tantalum Capacitors T97F336K050EZS-ND
33µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 150mOhm

33µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - T97F336K050EZS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T97F336K050EZS
Tantalum Capacitors T97F336K050EZS
CAP TANT 33UF 10% 50V 3024

CAP TANT 33UF 10% 50V 3024

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T97F336K050EZS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97F336K050EZS
Capacitors - Tantalum Capacitors T97F336K050EZS
CAP TANT 33UF 10% 50V 3024

CAP TANT 33UF 10% 50V 3024

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T97F336K050EZS-ND T97F336K050EZS T97F336K050EZS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details