Vishay Precision Group Trimmer Potentiometers T93YA221KT20

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-T93YA221KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T93YA221KT20-ND
Trimmer Potentiometers 716-T93YA221KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 220R, 23Turn, Th; Trimpot Type Vishay - 70M7468 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 220R, 23Turn, Th; Trimpot Type Vishay
70M7468
Trimmer, Pot, 220R, 23Turn, Th; Trimpot Type Vishay 70M7468
TRIMMER, POT, 220R, 23TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:220ohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Product Range:T93 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 220R, 23TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:220ohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Product Range:T93 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-T93YA221KT20-ND 70M7468
Product Name Trimmer Potentiometers Trimmer, Pot, 220R, 23Turn, Th; Trimpot Type Vishay
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details