Vishay Precision Group POT 47K OHM 7MM DIA CERM ST T7YA473MB40

Description
POT 47Kohm 7MM DIA CERM ST
Request a Quote Datasheet
Description
POT 47Kohm 7MM DIA CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 47K OHM 7MM DIA CERM ST - T7YA473MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 47K OHM 7MM DIA CERM ST
T7YA473MB40
POT 47K OHM 7MM DIA CERM ST T7YA473MB40
POT 47Kohm 7MM DIA CERM ST

POT 47Kohm 7MM DIA CERM ST

Supplier's Site
Trimmer Potentiometers - T7YA-47K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T7YA-47K-ND
Trimmer Potentiometers T7YA-47K-ND
47 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

47 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Through-Hole 0.5W Resistor - 80-T7YA473MB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5W Resistor
80-T7YA473MB40
Through-Hole 0.5W Resistor 80-T7YA473MB40
Cermet Trimmer Resistor, 47kR, 0.5W, 1-Turn, Through Hole Product overview: T7YA473MB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA473MB40 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 47kR, 0.5W, 1-Turn, Through Hole Product overview: T7YA473MB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA473MB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 47K, 1Turn, Thd; Track Resistance Vishay - 34M8901 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 47K, 1Turn, Thd; Track Resistance Vishay
34M8901
Trimmer, Pot, 47K, 1Turn, Thd; Track Resistance Vishay 34M8901
TRIMMER, POT, 47K, 1TURN, THD; Track Resistance:47kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 47K, 1TURN, THD; Track Resistance:47kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T7YA473MB40 T7YA-47K-ND 80-T7YA473MB40 34M8901
Product Name POT 47K OHM 7MM DIA CERM ST Trimmer Potentiometers Through-Hole 0.5W Resistor Trimmer, Pot, 47K, 1Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet Cermet CERMET
Resistance Range 47000 ohms 47000 ohms
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details