Vishay Precision Group 0.5W Resistor T7YA472MB40

Description
7mm Cermet Trimmer Resistor, 4.7kR, 0.5W, 1-Turn, Radial Product overview: T7YA472MB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA472MB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7mm Cermet Trimmer Resistor, 4.7kR, 0.5W, 1-Turn, Radial Product overview: T7YA472MB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA472MB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Resistor - 80-T7YA472MB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
80-T7YA472MB40
0.5W Resistor 80-T7YA472MB40
7mm Cermet Trimmer Resistor, 4.7kR, 0.5W, 1-Turn, Radial Product overview: T7YA472MB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA472MB40 can be used for catalog matching and distributor lookup.

7mm Cermet Trimmer Resistor, 4.7kR, 0.5W, 1-Turn, Radial Product overview: T7YA472MB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA472MB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T7YA-4.7K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T7YA-4.7K-ND
Trimmer Potentiometers T7YA-4.7K-ND
4.7 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

4.7 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
POT 4.7K OHM 7MM DIA CERM ST - T7YA472MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 4.7K OHM 7MM DIA CERM ST
T7YA472MB40
POT 4.7K OHM 7MM DIA CERM ST T7YA472MB40
POT 4.7Kohm 7MM DIA CERM ST

POT 4.7Kohm 7MM DIA CERM ST

Supplier's Site
Trimmer Potentiometer, 4.7Kohm 1Turn Through Hole; Trimpot Type Vishay - 70M7046 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 4.7Kohm 1Turn Through Hole; Trimpot Type Vishay
70M7046
Trimmer Potentiometer, 4.7Kohm 1Turn Through Hole; Trimpot Type Vishay 70M7046
TRIMMER POTENTIOMETER, 4.7KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:4.7kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 4.7KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:4.7kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 4K7, 1Turn, Thd; Track Resistance Vishay - 26M4597 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 4K7, 1Turn, Thd; Track Resistance Vishay
26M4597
Trimmer, Pot, 4K7, 1Turn, Thd; Track Resistance Vishay 26M4597
TRIMMER, POT, 4K7, 1TURN, THD; Track Resistance:4.7kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 4K7, 1TURN, THD; Track Resistance:4.7kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-T7YA472MB40 T7YA-4.7K-ND T7YA472MB40 70M7046 26M4597
Product Name 0.5W Resistor Trimmer Potentiometers POT 4.7K OHM 7MM DIA CERM ST Trimmer Potentiometer, 4.7Kohm 1Turn Through Hole; Trimpot Type Vishay Trimmer, Pot, 4K7, 1Turn, Thd; Track Resistance Vishay
Technology / Construction CERMET Cermet Cermet Cermet
Resistance Range 4700 ohms 4700 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers