Vishay Precision Group Trimmer Potentiometers T7YA104KT20

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-T7YA104KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T7YA104KT20-ND
Trimmer Potentiometers 716-T7YA104KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Potentiometer, 100Kohm 1Turn Thru Hole; Trimpot Type Vishay - 70M6996 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 100Kohm 1Turn Thru Hole; Trimpot Type Vishay
70M6996
Trimmer, Potentiometer, 100Kohm 1Turn Thru Hole; Trimpot Type Vishay 70M6996
TRIMMER, POTENTIOMETER, 100KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 100KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-T7YA104KT20-ND 70M6996
Product Name Trimmer Potentiometers Trimmer, Potentiometer, 100Kohm 1Turn Thru Hole; Trimpot Type Vishay
Potentiometer Type Standard Potentiometer; Trimmer
Configuration Single Resistor
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers