Vishay Intertechnology, Inc. POT 100K OHM 1/4"""" SQ CERM ST T73YE104KT20

Description
POT 100Kohm 1/4"""" SQ CERM ST
Request a Quote Datasheet
Description
POT 100Kohm 1/4"""" SQ CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 100K OHM 1/4
Anaheim, CA, United States
POT 100K OHM 1/4"""" SQ CERM ST
T73YE104KT20
POT 100K OHM 1/4"""" SQ CERM ST T73YE104KT20
POT 100Kohm 1/4"""" SQ CERM ST

POT 100Kohm 1/4"""" SQ CERM ST

Supplier's Site
0.5W Trimmer Potentiometer - 80-T73YE104KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-T73YE104KT20
0.5W Trimmer Potentiometer 80-T73YE104KT20
TRIMMER 100K OHM 0.5W PC PIN TOP Product overview: T73YE104KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE104KT20 can be used for catalog matching and distributor lookup.

TRIMMER 100K OHM 0.5W PC PIN TOP Product overview: T73YE104KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE104KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T73YE-100K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T73YE-100K-ND
Trimmer Potentiometers T73YE-100K-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W
70218778
Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W 70218778
Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W

Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W

Supplier's Site
Trimmer Potentiometer,100Kohm 1Turn Through Hole; Trimpot Type Vishay - 70M7222 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer,100Kohm 1Turn Through Hole; Trimpot Type Vishay
70M7222
Trimmer Potentiometer,100Kohm 1Turn Through Hole; Trimpot Type Vishay 70M7222
TRIMMER POTENTIOMETER,100KOH M 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER,100KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number T73YE104KT20 80-T73YE104KT20 T73YE-100K-ND 70218778 70M7222
Product Name POT 100K OHM 1/4"""" SQ CERM ST 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W Trimmer Potentiometer,100Kohm 1Turn Through Hole; Trimpot Type Vishay
Technology / Construction Cermet CERMET Cermet Cermet Cermet
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers