Vishay Precision Group POT 100K OHM 1/4"""" SQ CERM MT T63XB104KT20

Description
POT 100Kohm 1/4"""" SQ CERM MT
Request a Quote Datasheet
Description
POT 100Kohm 1/4"""" SQ CERM MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 100K OHM 1/4
Anaheim, CA, United States
POT 100K OHM 1/4"""" SQ CERM MT
T63XB104KT20
POT 100K OHM 1/4"""" SQ CERM MT T63XB104KT20
POT 100Kohm 1/4"""" SQ CERM MT

POT 100Kohm 1/4"""" SQ CERM MT

Supplier's Site
Trimmer Potentiometers - 1679522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679522
Trimmer Potentiometers 1679522
T63XB side adj cermet pcb pot,100K 0.25W

T63XB side adj cermet pcb pot,100K 0.25W

Supplier's Site
0.25W Resistor - 80-T63XB104KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Resistor
80-T63XB104KT20
0.25W Resistor 80-T63XB104KT20
Cermet Trimmer Resistor, 100kR, 0.25W, 15 Turn, PCB Mount Product overview: T63XB104KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63XB104KT20 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 100kR, 0.25W, 15 Turn, PCB Mount Product overview: T63XB104KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63XB104KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T63XB-100K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63XB-100K-ND
Trimmer Potentiometers T63XB-100K-ND
100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 100Kohm 15Turn Through Hole; Trimpot Type Vishay - 50M8290 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 15Turn Through Hole; Trimpot Type Vishay
50M8290
Trimmer Potentiometer, 100Kohm 15Turn Through Hole; Trimpot Type Vishay 50M8290
TRIMMER POTENTIOMETER, 100KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Qualification:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 100K, 15Turn, Thd; Track Resistance Vishay - 26M4572 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100K, 15Turn, Thd; Track Resistance Vishay
26M4572
Trimmer, Pot, 100K, 15Turn, Thd; Track Resistance Vishay 26M4572
TRIMMER, POT, 100K, 15TURN, THD; Track Resistance:100kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 100K, 15TURN, THD; Track Resistance:100kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T63XB104KT20 1679522 80-T63XB104KT20 T63XB-100K-ND 50M8290 26M4572
Product Name POT 100K OHM 1/4"""" SQ CERM MT Trimmer Potentiometers 0.25W Resistor Trimmer Potentiometers Trimmer Potentiometer, 100Kohm 15Turn Through Hole; Trimpot Type Vishay Trimmer, Pot, 100K, 15Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet CERMET Cermet Cermet
Resistance Range 100000 ohms 100000 ohms
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Configuration Multiturn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details