Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T59EE227K016C0025

Description
220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T59EE227K016C0025TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T59EE227K016C0025TR-ND
Tantalum - Polymer Capacitors 3581-T59EE227K016C0025TR-ND
220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T59EE227K016C0025CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T59EE227K016C0025CT-ND
Tantalum - Polymer Capacitors 3581-T59EE227K016C0025CT-ND
CAP TANT POLY 220UF 16V 2917

CAP TANT POLY 220UF 16V 2917

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T59EE227K016C0025DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T59EE227K016C0025DKR-ND
Tantalum - Polymer Capacitors 3581-T59EE227K016C0025DKR-ND
CAP TANT POLY 220UF 16V 2917

CAP TANT POLY 220UF 16V 2917

Buy Now Datasheet
Cap, 220Uf, 16V, Tant, Polymer, Case E; Capacitance Vishay - 78AC7198 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Tant, Polymer, Case E; Capacitance Vishay
78AC7198
Cap, 220Uf, 16V, Tant, Polymer, Case E; Capacitance Vishay 78AC7198
CAP, 220UF, 16V, TANT, POLYMER, CASE E; Capacitance:220µF; Capacitance Tolerance:± 10%; Voltage(DC):16V; Manufacturer Size Code:E; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 220UF, 16V, TANT, POLYMER, CASE E; Capacitance:220µF; Capacitance Tolerance:± 10%; Voltage(DC):16V; Manufacturer Size Code:E; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 16V, Tant, Polymer, Case E; Capacitance Vishay - 78AC7197 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Tant, Polymer, Case E; Capacitance Vishay
78AC7197
Cap, 220Uf, 16V, Tant, Polymer, Case E; Capacitance Vishay 78AC7197
CAP, 220UF, 16V, TANT, POLYMER, CASE E; Capacitance:220µF; Capacitance Tolerance:± 10%; Voltage(DC):16V; Manufacturer Size Code:E; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 220UF, 16V, TANT, POLYMER, CASE E; Capacitance:220µF; Capacitance Tolerance:± 10%; Voltage(DC):16V; Manufacturer Size Code:E; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T59EE227K016C0025 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T59EE227K016C0025
Capacitors - Tantalum - Polymer Capacitors T59EE227K016C0025
CAP TANT POLY 220UF 16V 2917

CAP TANT POLY 220UF 16V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T59EE227K016C0025TR-ND 3581-T59EE227K016C0025DKR-ND 78AC7198 T59EE227K016C0025
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 220Uf, 16V, Tant, Polymer, Case E; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 157SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers