Vishay Intertechnology, Inc. Connectors,Interconnects T59EE157M030C0150

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 2500 Hrs @ 125°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 2500 Hrs @ 125°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 2500 Hrs @ 125°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 2500 Hrs @ 125°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T59EE157M030C0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T59EE157M030C0150TR-ND
Tantalum - Polymer Capacitors 3581-T59EE157M030C0150TR-ND
150µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 150mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T59EE157M030C0150DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T59EE157M030C0150DKR-ND
Tantalum - Polymer Capacitors 3581-T59EE157M030C0150DKR-ND
CAP TANT POLY 150UF 30V 2917

CAP TANT POLY 150UF 30V 2917

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T59EE157M030C0150CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T59EE157M030C0150CT-ND
Tantalum - Polymer Capacitors 3581-T59EE157M030C0150CT-ND
CAP TANT POLY 150UF 30V 2917

CAP TANT POLY 150UF 30V 2917

Buy Now Datasheet
Singapore, Singapore
150uF Capacitor
70-T59EE157M030C0150
150uF Capacitor 70-T59EE157M030C0150
Tantalum Capacitors - Polymer 150uF 30volts 20% 150mohms maxESR Product overview: T59EE157M030C0150 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T59EE157M030C0150 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 150uF 30volts 20% 150mohms maxESR Product overview: T59EE157M030C0150 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T59EE157M030C0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T59EE157M030C0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T59EE157M030C0150
Capacitors - Tantalum - Polymer Capacitors T59EE157M030C0150
CAP TANT POLY 150UF 30V 2917

CAP TANT POLY 150UF 30V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T59EE157M030C0150TR-ND 3581-T59EE157M030C0150DKR-ND 70-T59EE157M030C0150 T59EE157M030C0150
Product Name Connectors,Interconnects Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors 150uF Capacitor Capacitors - Tantalum - Polymer Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 0.2200 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 157XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details