Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T59EE157M030C0075

Description
150µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 75mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 75mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2211-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2211-6-ND
Tantalum - Polymer Capacitors 718-2211-6-ND
150µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 75mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 75mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2211-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2211-1-ND
Tantalum - Polymer Capacitors 718-2211-1-ND
150µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 75mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 75mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2211-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2211-2-ND
Tantalum - Polymer Capacitors 718-2211-2-ND
150µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 75mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 75mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
150uF Capacitor
70-T59EE157M030C0075
150uF Capacitor 70-T59EE157M030C0075
Tantalum Capacitors - Polymer 150uF 30volts 20% 75mohms maxESR Product overview: T59EE157M030C0075 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T59EE157M030C0075 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 150uF 30volts 20% 75mohms maxESR Product overview: T59EE157M030C0075 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T59EE157M030C0075 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T59EE157M030C0075 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T59EE157M030C0075
Capacitors - Tantalum - Polymer Capacitors T59EE157M030C0075
CAP TANT POLY 150UF 30V 2917

CAP TANT POLY 150UF 30V 2917

Supplier's Site
Cap, Tant, Polymer, 150Uf, 2917; Capacitance Vishay - 99Y8685 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 150Uf, 2917; Capacitance Vishay
99Y8685
Cap, Tant, Polymer, 150Uf, 2917; Capacitance Vishay 99Y8685
CAP, TANT, POLYMER, 150UF, 2917; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):30V; Manufacturer Size Code:E; ESR:0.075ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 150UF, 2917; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):30V; Manufacturer Size Code:E; ESR:0.075ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Polymer, 150Uf, 2917; Capacitance Vishay - 69AC4900 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 150Uf, 2917; Capacitance Vishay
69AC4900
Cap, Tant, Polymer, 150Uf, 2917; Capacitance Vishay 69AC4900
CAP, TANT, POLYMER, 150UF, 2917; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):30V; Manufacturer Size Code:E; ESR:0.075ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 150UF, 2917; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):30V; Manufacturer Size Code:E; ESR:0.075ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2211-6-ND 718-2211-1-ND 70-T59EE157M030C0075 T59EE157M030C0075 99Y8685
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors 150uF Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, Tant, Polymer, 150Uf, 2917; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-1260-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details