Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T59EE156M063E0100

Description
15µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T59EE156M063E0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T59EE156M063E0100TR-ND
Tantalum - Polymer Capacitors 3581-T59EE156M063E0100TR-ND
15µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 100mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T59EE156M063E0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T59EE156M063E0100
Capacitors - Tantalum - Polymer Capacitors T59EE156M063E0100
CAP TANT POLY 15UF 63V 2917

CAP TANT POLY 15UF 63V 2917

Supplier's Site
Cap, 15Uf, 63V, Tant, Polymer, Case E; Capacitance Vishay - 78AC7192 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 63V, Tant, Polymer, Case E; Capacitance Vishay
78AC7192
Cap, 15Uf, 63V, Tant, Polymer, Case E; Capacitance Vishay 78AC7192
CAP, 15UF, 63V, TANT, POLYMER, CASE E; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Manufacturer Size Code:E; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: No

CAP, 15UF, 63V, TANT, POLYMER, CASE E; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Manufacturer Size Code:E; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: No

Supplier's Site Datasheet
Cap, 15Uf, 63V, Tant, Polymer, Case E; Capacitance Vishay - 78AC7191 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 63V, Tant, Polymer, Case E; Capacitance Vishay
78AC7191
Cap, 15Uf, 63V, Tant, Polymer, Case E; Capacitance Vishay 78AC7191
CAP, 15UF, 63V, TANT, POLYMER, CASE E; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Manufacturer Size Code:E; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: No

CAP, 15UF, 63V, TANT, POLYMER, CASE E; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Manufacturer Size Code:E; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 3581-T59EE156M063E0100TR-ND T59EE156M063E0100 78AC7192
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 15Uf, 63V, Tant, Polymer, Case E; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Tantalum Capacitors - 1814689 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details