CAP TANT POLY 47UF 6.3V 0603 Product overview: T58M0476M6R3C0500 from Vishay Polytech is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T58M0476M6R3C0500
Win Source Part Number: 1337959-T58M0476M6R3
Category: Capacitors - Tantalum - Polymer Capacitors
Series: vPolyTan™ T58
Type: Molded
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 500mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Manufacturer Size Code: M0
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Mfr: Vishay Polytech
CAP TANT POLY 47UF 6.3V 0603
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70-T58M0476M6R3C0500 | 1337959-T58M0476M6R3C0500 | T58M0476M6R3C0500 |
| Product Name | 47UF 6.3V Capacitor | Capacitors - Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |