Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55V336M016C0070

Description
33µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55V336M016C0070DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V336M016C0070DKR-ND
Tantalum - Polymer Capacitors 3581-T55V336M016C0070DKR-ND
33µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 70mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55V336M016C0070CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V336M016C0070CT-ND
Tantalum - Polymer Capacitors 3581-T55V336M016C0070CT-ND
33µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 70mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55V336M016C0070TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V336M016C0070TR-ND
Tantalum - Polymer Capacitors 3581-T55V336M016C0070TR-ND
33µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 70mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55V336M016C0070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55V336M016C0070
Capacitors - Tantalum - Polymer Capacitors T55V336M016C0070
CAP TANT POLY 33UF 16V 2917

CAP TANT POLY 33UF 16V 2917

Supplier's Site
Cap, 33Uf, 16V, Tant, Polymer, Case V; Capacitance Vishay - 98Y1930 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 16V, Tant, Polymer, Case V; Capacitance Vishay
98Y1930
Cap, 33Uf, 16V, Tant, Polymer, Case V; Capacitance Vishay 98Y1930
CAP, 33UF, 16V, TANT, POLYMER, CASE V; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:V; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 33UF, 16V, TANT, POLYMER, CASE V; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:V; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 16V, Tant, Polymer, Case V; Capacitance Vishay - 78AC7141 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 16V, Tant, Polymer, Case V; Capacitance Vishay
78AC7141
Cap, 33Uf, 16V, Tant, Polymer, Case V; Capacitance Vishay 78AC7141
CAP, 33UF, 16V, TANT, POLYMER, CASE V; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:V; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 33UF, 16V, TANT, POLYMER, CASE V; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:V; ESR:0.07ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55V336M016C0070DKR-ND 3581-T55V336M016C0070CT-ND T55V336M016C0070 98Y1930
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 33Uf, 16V, Tant, Polymer, Case V; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details