Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55V227M6R3C0015

Description
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 15mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 15mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55V227M6R3C0015TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V227M6R3C0015TR-ND
Tantalum - Polymer Capacitors 3581-T55V227M6R3C0015TR-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 15mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 15mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55V227M6R3C0015CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V227M6R3C0015CT-ND
Tantalum - Polymer Capacitors 3581-T55V227M6R3C0015CT-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 15mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 15mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55V227M6R3C0015DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V227M6R3C0015DKR-ND
Tantalum - Polymer Capacitors 3581-T55V227M6R3C0015DKR-ND
220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 15mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 15mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T55V227M6R3C0015 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55V227M6R3C0015 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T55V227M6R3C0015 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55V227M6R3C0015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1329132-T55V227M6R3C0015 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1329132-T55V227M6R3C0015
Capacitors - Tantalum - Polymer Capacitors 1329132-T55V227M6R3C0015
Manufacturer: Vishay Sprague Win Source Part Number: 1329132-T55V227M6R3C 0015 Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 800 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 15mOhm @ 100kHz Manufacturer Size Code: V Temperature Range - Operating: -55°C ~ 105°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Other Part Number: 718-2198-1-ND,718-21 98-2-ND,3581-T55V227 M6R3C0015TR,3581-T55 V227M6R3C0015CT,718- 2198-2,718-2198-6-ND ,3581-T55V227M6R3C00 15DKR,718-2198-1,718 -2198-6 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1329132-T55V227M6R3C0015
Category: Capacitors>Tantalum - Polymer Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: Surface Mount
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 15mOhm @ 100kHz
Manufacturer Size Code: V
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Other Part Number: 718-2198-1-ND,718-2198-2-ND,3581-T55V227M6R3C0015TR,3581-T55V227M6R3C0015CT,718-2198-2,718-2198-6-ND,3581-T55V227M6R3C0015DKR,718-2198-1,718-2198-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55V227M6R3C0015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55V227M6R3C0015
Capacitors - Tantalum - Polymer Capacitors T55V227M6R3C0015
CAP TANT POLY 220UF 6.3V 2917

CAP TANT POLY 220UF 6.3V 2917

Supplier's Site
Cap, 220Uf, 6.3V, Tant, Polymer, Case V; Capacitance Vishay - 81AH8632 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Tant, Polymer, Case V; Capacitance Vishay
81AH8632
Cap, 220Uf, 6.3V, Tant, Polymer, Case V; Capacitance Vishay 81AH8632
CAP, 220UF, 6.3V, TANT, POLYMER, CASE V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 220UF, 6.3V, TANT, POLYMER, CASE V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 6.3V, Tant, Polymer, Case V; Capacitance Vishay - 98Y1928 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Tant, Polymer, Case V; Capacitance Vishay
98Y1928
Cap, 220Uf, 6.3V, Tant, Polymer, Case V; Capacitance Vishay 98Y1928
CAP, 220UF, 6.3V, TANT, POLYMER, CASE V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 220UF, 6.3V, TANT, POLYMER, CASE V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55V227M6R3C0015TR-ND 3581-T55V227M6R3C0015DKR-ND 70-T55V227M6R3C0015 1329132-T55V227M6R3C0015 T55V227M6R3C0015 81AH8632
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitor Capacitors - Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 220Uf, 6.3V, Tant, Polymer, Case V; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers