Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55V227M010C0040

Description
CAP TANT POLY 220UF 10V 2917
Request a Quote Datasheet
Description
CAP TANT POLY 220UF 10V 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55V227M010C0040TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V227M010C0040TR-ND
Tantalum - Polymer Capacitors 3581-T55V227M010C0040TR-ND
CAP TANT POLY 220UF 10V 2917

CAP TANT POLY 220UF 10V 2917

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55V227M010C0040CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V227M010C0040CT-ND
Tantalum - Polymer Capacitors 3581-T55V227M010C0040CT-ND
CAP TANT POLY 220UF 10V 2917

CAP TANT POLY 220UF 10V 2917

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55V227M010C0040 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55V227M010C0040
Capacitors - Tantalum - Polymer Capacitors T55V227M010C0040
CAP TANT POLY 220UF 10V 2917

CAP TANT POLY 220UF 10V 2917

Supplier's Site
Cap, 220Uf, 10V, Tant, Polymer, Case V; Capacitance Vishay - 78AC7137 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 10V, Tant, Polymer, Case V; Capacitance Vishay
78AC7137
Cap, 220Uf, 10V, Tant, Polymer, Case V; Capacitance Vishay 78AC7137
CAP, 220UF, 10V, TANT, POLYMER, CASE V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:V; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 220UF, 10V, TANT, POLYMER, CASE V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:V; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 10V, Tant, Polymer, Case V; Capacitance Vishay - 98Y1925 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 10V, Tant, Polymer, Case V; Capacitance Vishay
98Y1925
Cap, 220Uf, 10V, Tant, Polymer, Case V; Capacitance Vishay 98Y1925
CAP, 220UF, 10V, TANT, POLYMER, CASE V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:V; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 220UF, 10V, TANT, POLYMER, CASE V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:V; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 3581-T55V227M010C0040TR-ND T55V227M010C0040 78AC7137
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 220Uf, 10V, Tant, Polymer, Case V; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details