Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55V157M6R3C0018

Description
150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 18mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 18mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55V157M6R3C0018TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V157M6R3C0018TR-ND
Tantalum - Polymer Capacitors 3581-T55V157M6R3C0018TR-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 18mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 18mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55V157M6R3C0018DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V157M6R3C0018DKR-ND
Tantalum - Polymer Capacitors 3581-T55V157M6R3C0018DKR-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 18mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 18mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55V157M6R3C0018CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V157M6R3C0018CT-ND
Tantalum - Polymer Capacitors 3581-T55V157M6R3C0018CT-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 18mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 18mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55V157M6R3C0018 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55V157M6R3C0018
Capacitors - Tantalum - Polymer Capacitors T55V157M6R3C0018
CAP TANT POLY 150UF 6.3V 2917

CAP TANT POLY 150UF 6.3V 2917

Supplier's Site
Cap, 150Uf, 6.3V, Tant, Polymer, Case V; Capacitance Vishay - 98Y1920 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 6.3V, Tant, Polymer, Case V; Capacitance Vishay
98Y1920
Cap, 150Uf, 6.3V, Tant, Polymer, Case V; Capacitance Vishay 98Y1920
CAP, 150UF, 6.3V, TANT, POLYMER, CASE V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 150UF, 6.3V, TANT, POLYMER, CASE V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 6.3V, Tant, Polymer, Case V; Capacitance Vishay - 78AC7133 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 6.3V, Tant, Polymer, Case V; Capacitance Vishay
78AC7133
Cap, 150Uf, 6.3V, Tant, Polymer, Case V; Capacitance Vishay 78AC7133
CAP, 150UF, 6.3V, TANT, POLYMER, CASE V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 150UF, 6.3V, TANT, POLYMER, CASE V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55V157M6R3C0018TR-ND 3581-T55V157M6R3C0018DKR-ND T55V157M6R3C0018 98Y1920
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 150Uf, 6.3V, Tant, Polymer, Case V; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX123M035A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details