Vishay Precision Group Tantalum Capacitor, 68Uf, 4V, Case T, Reel; Capacitance Vishay T55T686M004C0070.

Description
TANTALUM CAPACITOR, 68UF, 4V, CASE T, REEL; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:T; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 68UF, 4V, CASE T, REEL; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:T; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 68Uf, 4V, Case T, Reel; Capacitance Vishay - 30AC2165 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 4V, Case T, Reel; Capacitance Vishay
30AC2165
Tantalum Capacitor, 68Uf, 4V, Case T, Reel; Capacitance Vishay 30AC2165
TANTALUM CAPACITOR, 68UF, 4V, CASE T, REEL; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:T; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 4V, CASE T, REEL; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:T; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2165
Product Name Tantalum Capacitor, 68Uf, 4V, Case T, Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details