Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55T476M6R3C0080

Description
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 80mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 80mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55T476M6R3C0080TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55T476M6R3C0080TR-ND
Tantalum - Polymer Capacitors 3581-T55T476M6R3C0080TR-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 80mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55T476M6R3C0080CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55T476M6R3C0080CT-ND
Tantalum - Polymer Capacitors 3581-T55T476M6R3C0080CT-ND
CAP TANT POLY 47UF 6.3V 1411

CAP TANT POLY 47UF 6.3V 1411

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55T476M6R3C0080DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55T476M6R3C0080DKR-ND
Tantalum - Polymer Capacitors 3581-T55T476M6R3C0080DKR-ND
CAP TANT POLY 47UF 6.3V 1411

CAP TANT POLY 47UF 6.3V 1411

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55T476M6R3C0080 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55T476M6R3C0080
Capacitors - Tantalum - Polymer Capacitors T55T476M6R3C0080
CAP TANT POLY 47UF 6.3V 1411

CAP TANT POLY 47UF 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 3581-T55T476M6R3C0080TR-ND 3581-T55T476M6R3C0080DKR-ND T55T476M6R3C0080
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 336SVH025MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details