Vishay Precision Group Tantalum Capacitor, 47Uf, 4V, Case T, Reel; Capacitance Vishay T55T476M004C0070.

Description
TANTALUM CAPACITOR, 47UF, 4V, CASE T, REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:T; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 47UF, 4V, CASE T, REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:T; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 47Uf, 4V, Case T, Reel; Capacitance Vishay - 30AC2163 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 4V, Case T, Reel; Capacitance Vishay
30AC2163
Tantalum Capacitor, 47Uf, 4V, Case T, Reel; Capacitance Vishay 30AC2163
TANTALUM CAPACITOR, 47UF, 4V, CASE T, REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:T; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 4V, CASE T, REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:T; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2163
Product Name Tantalum Capacitor, 47Uf, 4V, Case T, Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers