Vishay Precision Group Tantalum - Polymer Capacitors T55T336M010C0070

Description
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2077-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2077-2-ND
Tantalum - Polymer Capacitors 718-2077-2-ND
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2077-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2077-6-ND
Tantalum - Polymer Capacitors 718-2077-6-ND
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2077-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2077-1-ND
Tantalum - Polymer Capacitors 718-2077-1-ND
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, 33Uf, 10V, Case T; Capacitance Vishay - 26Y9157 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V, Case T; Capacitance Vishay
26Y9157
Tantalum Capacitor, 33Uf, 10V, Case T; Capacitance Vishay 26Y9157
TANTALUM CAPACITOR, 33UF, 10V, CASE T; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:T; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 10V, CASE T; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:T; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 10V, Case T, Reel; Capacitance Vishay - 84X8340 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V, Case T, Reel; Capacitance Vishay
84X8340
Tantalum Capacitor, 33Uf, 10V, Case T, Reel; Capacitance Vishay 84X8340
TANTALUM CAPACITOR, 33UF, 10V, CASE T, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:T; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 10V, CASE T, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:T; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55T336M010C0070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55T336M010C0070
Capacitors - Tantalum - Polymer Capacitors T55T336M010C0070
CAP TANT POLY 33UF 10V 1411

CAP TANT POLY 33UF 10V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2077-2-ND 718-2077-6-ND 26Y9157 T55T336M010C0070
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum Capacitor, 33Uf, 10V, Case T; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TAC106K006P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details