The Vishay 33OºF, 10V tantalum polymer capacitor (part number 78AC7126) features a capacitance tolerance of ±20% and is designed for surface mount applications. It operates effectively within a temperature range of -55°C to +105°C. The capacitor has a low equivalent series resistance (ESR) of 0.04 ohms, making it suitable for applications requiring efficient energy storage and decoupling. The component is housed in a compact case size T (3528 metric), measuring 3.5mm in length and 2.8mm in width. It is RoHS compliant, ensuring it meets environmental regulations. This capacitor is ideal for use in various electronic devices, including smartphones, tablets, and computer motherboards, where space and performance are critical.
CAP TANT POLY 33UF 10V 1411
CAP TANT POLY 33UF 10V 1411
CAP, 33UF, 10V, TANT, POLYMER, CASE T; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:T; ESR:0.04ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP, 33UF, 10V, TANT, POLYMER, CASE T; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:T; ESR:0.04ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3581-T55T336M010C0040TR-ND | T55T336M010C0040 | 78AC7126 |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, 33Uf, 10V, Tant, Polymer, Case T; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |