22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 150mOhm @ 100kHz
CAP TANT POLY 22UF 10V 1411
CAP TANT POLY 22UF 10V 1411
CAP, 22µF, 10V, 20%; Capacitance:22µF; Voltage Rating:10V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:T; ESR:0.15ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes
CAP TANT POLY 22UF 10V 1411
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3581-T55T226M010C0150TR-ND | 3581-T55T226M010C0150DKR-ND | 47Y8178 | T55T226M010C0150 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Cap, 22Μf, 10V, 20%; Capacitance Vishay | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |