TANTALUM CAPACITOR, 100UF, 4V, CASE T, REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:T; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 30AC2159 |
| Product Name | Tantalum Capacitor, 100Uf, 4V, Case T, Reel; Capacitance Vishay |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 100 microF |