Vishay Precision Group Tantalum - Polymer Capacitors T55T107M004C0070

Description
100µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2074-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2074-1-ND
Tantalum - Polymer Capacitors 718-2074-1-ND
100µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 70mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2074-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2074-6-ND
Tantalum - Polymer Capacitors 718-2074-6-ND
100µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 70mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2074-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2074-2-ND
Tantalum - Polymer Capacitors 718-2074-2-ND
100µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 70mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 4V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Cap, 100Μf, 4V, 20%; Capacitance Vishay - 31Y4947 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 4V, 20%; Capacitance Vishay
31Y4947
Cap, 100Μf, 4V, 20%; Capacitance Vishay 31Y4947
CAP, 100µF, 4V, 20%; Capacitance:100µF; Voltage Rating:4V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:T; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 100µF, 4V, 20%; Capacitance:100µF; Voltage Rating:4V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:T; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 4V, Case T, Reel; Capacitance Vishay - 84X8337 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 4V, Case T, Reel; Capacitance Vishay
84X8337
Tantalum Capacitor, 100Uf, 4V, Case T, Reel; Capacitance Vishay 84X8337
TANTALUM CAPACITOR, 100UF, 4V, CASE T, REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:T; ESR:0.07ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.2mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 4V, CASE T, REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:T; ESR:0.07ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.2mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55T107M004C0070 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55T107M004C0070
Capacitors - Tantalum - Polymer Capacitors T55T107M004C0070
CAP TANT POLY 100UF 4V 1411

CAP TANT POLY 100UF 4V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2074-1-ND 718-2074-6-ND 31Y4947 84X8337 T55T107M004C0070
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 100Μf, 4V, 20%; Capacitance Vishay Tantalum Capacitor, 100Uf, 4V, Case T, Reel; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details