Vishay Precision Group SMD 4.7uF 10V Capacitor T55P475M010C0200

Description
Tantalum Polymer Cap 4.7uF 10V 20% 200mR SMD 105C Product overview: T55P475M010C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55P475M010C0200 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Tantalum Polymer Cap 4.7uF 10V 20% 200mR SMD 105C Product overview: T55P475M010C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55P475M010C0200 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor, 4.7OºF, 10V, Case P, Reel (part number 84X8333) from Vishay is designed for high-performance applications. It features a capacitance of 4.7OºF with a tolerance of ±20% and a voltage rating of 10V DC. The capacitor is housed in a molded case with dimensions suitable for surface mount technology, specifically in the 2012 metric size (0.080 x 0.049 inches). It has an equivalent series resistance (ESR) of 0.2 ohms, making it suitable for applications requiring low power loss. The operating temperature range is from -55°C to +105°C, ensuring reliability in various environmental conditions. This component is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is suitable for use in decoupling, smoothing, filtering, and bulk energy storage applications in devices such as smartphones, tablets, and computer motherboards.

Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor, 4.7OºF, 10V, Case P, Reel (part number 84X8333) from Vishay is designed for high-performance applications. It features a capacitance of 4.7OºF with a tolerance of ±20% and a voltage rating of 10V DC. The capacitor is housed in a molded case with dimensions suitable for surface mount technology, specifically in the 2012 metric size (0.080 x 0.049 inches). It has an equivalent series resistance (ESR) of 0.2 ohms, making it suitable for applications requiring low power loss. The operating temperature range is from -55°C to +105°C, ensuring reliability in various environmental conditions. This component is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is suitable for use in decoupling, smoothing, filtering, and bulk energy storage applications in devices such as smartphones, tablets, and computer motherboards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 10V Capacitor
70-T55P475M010C0200
SMD 4.7uF 10V Capacitor 70-T55P475M010C0200
Tantalum Polymer Cap 4.7uF 10V 20% 200mR SMD 105C Product overview: T55P475M010C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55P475M010C0200 can be used for catalog matching and distributor lookup.

Tantalum Polymer Cap 4.7uF 10V 20% 200mR SMD 105C Product overview: T55P475M010C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55P475M010C0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - T55P475M010C0200 - 1105151-T55P475M010C0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T55P475M010C0200
1105151-T55P475M010C0200
Tantalum - Polymer Capacitors - T55P475M010C0200 1105151-T55P475M010C0200
Manufacturer: Vishay Win Source Part Number: 1105151-T55P475M010C 0200 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Capacitance: 4.7μF Tolerance: ±20% Manufacturer Size Code: P ESR: 200 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1105151-T55P475M010C0200
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Capacitance: 4.7μF
Tolerance: ±20%
Manufacturer Size Code: P
ESR: 200 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2070-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2070-2-ND
Tantalum - Polymer Capacitors 718-2070-2-ND
4.7µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2070-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2070-6-ND
Tantalum - Polymer Capacitors 718-2070-6-ND
4.7µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2070-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2070-1-ND
Tantalum - Polymer Capacitors 718-2070-1-ND
4.7µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
VISHAY T55P475M010C0200Surface Mount Tantalum Capacitor, vPolyTan T55 Series, 4.7 F, 0805 [2012-12 Metric], 0.2 ohm, 10 V - 874-T55P475M010C0200 - Utmel Electronic Limited
Hong Kong, China
VISHAY T55P475M010C0200Surface Mount Tantalum Capacitor, vPolyTan T55 Series, 4.7 F, 0805 [2012-12 Metric], 0.2 ohm, 10 V
874-T55P475M010C0200
VISHAY T55P475M010C0200Surface Mount Tantalum Capacitor, vPolyTan T55 Series, 4.7 F, 0805 [2012-12 Metric], 0.2 ohm, 10 V 874-T55P475M010C0200
VISHAY T55P475M010C0200Surf ace Mount Tantalum Capacitor, vPolyTan T55 Series, 4.7 F, 0805 [2012-12 Metric], 0.2 ohm, 10 V

VISHAY T55P475M010C0200Surface Mount Tantalum Capacitor, vPolyTan T55 Series, 4.7 F, 0805 [2012-12 Metric], 0.2 ohm, 10 V

Supplier's Site
Tantalum - Polymer Capacitors - T55P475M010C0200 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T55P475M010C0200
Tantalum - Polymer Capacitors T55P475M010C0200
CAP TANT POLY 4.7UF 10V 0805

CAP TANT POLY 4.7UF 10V 0805

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55P475M010C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55P475M010C0200
Capacitors - Tantalum - Polymer Capacitors T55P475M010C0200
CAP TANT POLY 4.7UF 10V 0805

CAP TANT POLY 4.7UF 10V 0805

Supplier's Site
Tantalum Capacitor, 4.7Uf, 10V, Case P; Capacitance Vishay - 26Y9151 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, Case P; Capacitance Vishay
26Y9151
Tantalum Capacitor, 4.7Uf, 10V, Case P; Capacitance Vishay 26Y9151
TANTALUM CAPACITOR, 4.7UF, 10V, CASE P; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:P; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 10V, CASE P; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:P; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 10V, Case P, Reel; Capacitance Vishay - 84X8333 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, Case P, Reel; Capacitance Vishay
84X8333
Tantalum Capacitor, 4.7Uf, 10V, Case P, Reel; Capacitance Vishay 84X8333
TANTALUM CAPACITOR, 4.7UF, 10V, CASE P, REEL; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:P; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 10V, CASE P, REEL; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:P; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 10V, 20%; Capacitance Vishay - 31Y4946 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 10V, 20%; Capacitance Vishay
31Y4946
Cap, 4.7Μf, 10V, 20%; Capacitance Vishay 31Y4946
CAP, 4.7µF, 10V, 20%; Capacitance:4.7µF; Voltage Rating:10V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:P; ESR:0.2ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 4.7µF, 10V, 20%; Capacitance:4.7µF; Voltage Rating:10V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:P; ESR:0.2ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T55P475M010C0200 1105151-T55P475M010C0200 718-2070-2-ND 718-2070-6-ND 874-T55P475M010C0200 T55P475M010C0200 T55P475M010C0200 26Y9151 31Y4946
Product Name SMD 4.7uF 10V Capacitor Tantalum - Polymer Capacitors - T55P475M010C0200 Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors VISHAY T55P475M010C0200Surface Mount Tantalum Capacitor, vPolyTan T55 Series, 4.7 F, 0805 [2012-12 Metric], 0.2 ohm, 10 V Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 4.7Uf, 10V, Case P; Capacitance Vishay Cap, 4.7Μf, 10V, 20%; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701131 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details