Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55P335M6R3C0500

Description
3.3µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2069-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2069-2-ND
Tantalum - Polymer Capacitors 718-2069-2-ND
3.3µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 500mOhm @ 100kHz

3.3µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, 3.3Uf, 6.3V, Case P; Capacitance Vishay - 26Y9150 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 6.3V, Case P; Capacitance Vishay
26Y9150
Tantalum Capacitor, 3.3Uf, 6.3V, Case P; Capacitance Vishay 26Y9150
TANTALUM CAPACITOR, 3.3UF, 6.3V, CASE P; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:P; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 6.3V, CASE P; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:P; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 3.3Uf, 6.3V, Case P, Reel; Capacitance Vishay - 84X8332 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 6.3V, Case P, Reel; Capacitance Vishay
84X8332
Tantalum Capacitor, 3.3Uf, 6.3V, Case P, Reel; Capacitance Vishay 84X8332
TANTALUM CAPACITOR, 3.3UF, 6.3V, CASE P, REEL; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:P; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 6.3V, CASE P, REEL; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:P; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T55P335M6R3C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55P335M6R3C0500
Capacitors - Tantalum - Polymer Capacitors T55P335M6R3C0500
CAP TANT POLY 3.3UF 6.3V 0805

CAP TANT POLY 3.3UF 6.3V 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-2069-2-ND 26Y9150 T55P335M6R3C0500
Product Name Tantalum - Polymer Capacitors Tantalum Capacitor, 3.3Uf, 6.3V, Case P; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1701018 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers