Vishay Precision Group Tantalum - Polymer Capacitors T55P156M004C0200

Description
15µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55P156M004C0200DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55P156M004C0200DKR-ND
Tantalum - Polymer Capacitors 3581-T55P156M004C0200DKR-ND
15µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 200mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55P156M004C0200CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55P156M004C0200CT-ND
Tantalum - Polymer Capacitors 3581-T55P156M004C0200CT-ND
15µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 200mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55P156M004C0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55P156M004C0200TR-ND
Tantalum - Polymer Capacitors 3581-T55P156M004C0200TR-ND
15µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 200mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, 15Uf, 4V, Case P; Capacitance Vishay - 26Y9148 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 4V, Case P; Capacitance Vishay
26Y9148
Tantalum Capacitor, 15Uf, 4V, Case P; Capacitance Vishay 26Y9148
TANTALUM CAPACITOR, 15UF, 4V, CASE P; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:P; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 4V, CASE P; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:P; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 4V, Case P, Reel; Capacitance Vishay - 84X8329 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 4V, Case P, Reel; Capacitance Vishay
84X8329
Tantalum Capacitor, 15Uf, 4V, Case P, Reel; Capacitance Vishay 84X8329
TANTALUM CAPACITOR, 15UF, 4V, CASE P, REEL; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:P; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 4V, CASE P, REEL; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:P; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55P156M004C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55P156M004C0200
Capacitors - Tantalum - Polymer Capacitors T55P156M004C0200
CAP TANT POLY 15UF 4V 0805

CAP TANT POLY 15UF 4V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55P156M004C0200DKR-ND 3581-T55P156M004C0200CT-ND 26Y9148 T55P156M004C0200
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum Capacitor, 15Uf, 4V, Case P; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details