Vishay Precision Group SMD 10uF 6.3V Capacitor T55P106M6R3C0200

Description
10uF 6.3V Tantalum Capacitor, 0805 SMD, 20% Tol, 200mR ESR Product overview: T55P106M6R3C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55P106M6R3C0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 6.3V Tantalum Capacitor, 0805 SMD, 20% Tol, 200mR ESR Product overview: T55P106M6R3C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55P106M6R3C0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 6.3V Capacitor
70-T55P106M6R3C0200
SMD 10uF 6.3V Capacitor 70-T55P106M6R3C0200
10uF 6.3V Tantalum Capacitor, 0805 SMD, 20% Tol, 200mR ESR Product overview: T55P106M6R3C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55P106M6R3C0200 can be used for catalog matching and distributor lookup.

10uF 6.3V Tantalum Capacitor, 0805 SMD, 20% Tol, 200mR ESR Product overview: T55P106M6R3C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55P106M6R3C0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - T55P106M6R3C0200 - 1105150-T55P106M6R3C0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T55P106M6R3C0200
1105150-T55P106M6R3C0200
Tantalum - Polymer Capacitors - T55P106M6R3C0200 1105150-T55P106M6R3C0200
Manufacturer: Vishay Win Source Part Number: 1105150-T55P106M6R3C 0200 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±20% Manufacturer Size Code: P ESR: 200 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1105150-T55P106M6R3C0200
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±20%
Manufacturer Size Code: P
ESR: 200 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2064-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2064-6-ND
Tantalum - Polymer Capacitors 718-2064-6-ND
10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2064-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2064-1-ND
Tantalum - Polymer Capacitors 718-2064-1-ND
10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2064-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2064-2-ND
Tantalum - Polymer Capacitors 718-2064-2-ND
10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, 10Uf, 6.3V, Case P; Capacitance Vishay - 26Y9146 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 6.3V, Case P; Capacitance Vishay
26Y9146
Tantalum Capacitor, 10Uf, 6.3V, Case P; Capacitance Vishay 26Y9146
TANTALUM CAPACITOR, 10UF, 6.3V, CASE P; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:P; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 6.3V, CASE P; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:P; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 6.3V, Case P, Reel; Capacitance Vishay - 84X8327 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 6.3V, Case P, Reel; Capacitance Vishay
84X8327
Tantalum Capacitor, 10Uf, 6.3V, Case P, Reel; Capacitance Vishay 84X8327
TANTALUM CAPACITOR, 10UF, 6.3V, CASE P, REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:P; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 6.3V, CASE P, REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:P; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55P106M6R3C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55P106M6R3C0200
Capacitors - Tantalum - Polymer Capacitors T55P106M6R3C0200
CAP TANT POLY 10UF 6.3V 0805

CAP TANT POLY 10UF 6.3V 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T55P106M6R3C0200 1105150-T55P106M6R3C0200 718-2064-6-ND 718-2064-1-ND 26Y9146 T55P106M6R3C0200
Product Name SMD 10uF 6.3V Capacitor Tantalum - Polymer Capacitors - T55P106M6R3C0200 Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum Capacitor, 10Uf, 6.3V, Case P; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitor - 60-0603B103K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers