Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55P106M004C0200

Description
10µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55P106M004C0200DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55P106M004C0200DKR-ND
Tantalum - Polymer Capacitors 3581-T55P106M004C0200DKR-ND
10µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55P106M004C0200CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55P106M004C0200CT-ND
Tantalum - Polymer Capacitors 3581-T55P106M004C0200CT-ND
10µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55P106M004C0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55P106M004C0200TR-ND
Tantalum - Polymer Capacitors 3581-T55P106M004C0200TR-ND
10µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 4V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55P106M004C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55P106M004C0200
Capacitors - Tantalum - Polymer Capacitors T55P106M004C0200
CAP TANT POLY 10UF 4V 0805

CAP TANT POLY 10UF 4V 0805

Supplier's Site
Tantalum Capacitor, 10Uf, 4V, Case P; Capacitance Vishay - 26Y9145 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 4V, Case P; Capacitance Vishay
26Y9145
Tantalum Capacitor, 10Uf, 4V, Case P; Capacitance Vishay 26Y9145
TANTALUM CAPACITOR, 10UF, 4V, CASE P; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:P; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 4V, CASE P; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:P; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 4V, Case P, Reel; Capacitance Vishay - 84X8325 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 4V, Case P, Reel; Capacitance Vishay
84X8325
Tantalum Capacitor, 10Uf, 4V, Case P, Reel; Capacitance Vishay 84X8325
TANTALUM CAPACITOR, 10UF, 4V, CASE P, REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:P; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 4V, CASE P, REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:P; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55P106M004C0200DKR-ND 3581-T55P106M004C0200CT-ND T55P106M004C0200 26Y9145
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 10Uf, 4V, Case P; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers