Vishay Precision Group Tantalum Capacitor, 10Uf, 4V, Case P, Reel; Capacitance Vishay T55P106M004C0200.

Description
TANTALUM CAPACITOR, 10UF, 4V, CASE P, REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:P; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 10UF, 4V, CASE P, REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:P; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 4V, Case P, Reel; Capacitance Vishay - 30AC2151 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 4V, Case P, Reel; Capacitance Vishay
30AC2151
Tantalum Capacitor, 10Uf, 4V, Case P, Reel; Capacitance Vishay 30AC2151
TANTALUM CAPACITOR, 10UF, 4V, CASE P, REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:P; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 4V, CASE P, REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:P; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2151
Product Name Tantalum Capacitor, 10Uf, 4V, Case P, Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details