Vishay Precision Group Tantalum Capacitor, 3.3Uf, 6.3V, Case J, Reel; Capacitance Vishay T55J335M6R3C0500.

Description
TANTALUM CAPACITOR, 3.3UF, 6.3V, CASE J, REEL; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:J; ESR:0.5ohm; Capacitor Case / Package:0603 [1608 Metric]; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 3.3UF, 6.3V, CASE J, REEL; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:J; ESR:0.5ohm; Capacitor Case / Package:0603 [1608 Metric]; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 3.3Uf, 6.3V, Case J, Reel; Capacitance Vishay - 30AC2149 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 6.3V, Case J, Reel; Capacitance Vishay
30AC2149
Tantalum Capacitor, 3.3Uf, 6.3V, Case J, Reel; Capacitance Vishay 30AC2149
TANTALUM CAPACITOR, 3.3UF, 6.3V, CASE J, REEL; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:J; ESR:0.5ohm; Capacitor Case / Package:0603 [1608 Metric]; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 6.3V, CASE J, REEL; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:J; ESR:0.5ohm; Capacitor Case / Package:0603 [1608 Metric]; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2149
Product Name Tantalum Capacitor, 3.3Uf, 6.3V, Case J, Reel; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details