Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55D477M2R5C0007

Description
470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 7mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 7mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2323-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2323-6-ND
Tantalum - Polymer Capacitors 718-2323-6-ND
470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 7mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 7mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2323-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2323-2-ND
Tantalum - Polymer Capacitors 718-2323-2-ND
470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 7mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 7mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2323-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2323-1-ND
Tantalum - Polymer Capacitors 718-2323-1-ND
470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 7mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 7mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55D477M2R5C0007 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55D477M2R5C0007
Capacitors - Tantalum - Polymer Capacitors T55D477M2R5C0007
CAP TANT POLY 470UF 2.5V 2917

CAP TANT POLY 470UF 2.5V 2917

Supplier's Site
Cap, 470Uf, 2.5V, Tant, Polymer, Case D; Capacitance Vishay - 78AC7116 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 2.5V, Tant, Polymer, Case D; Capacitance Vishay
78AC7116
Cap, 470Uf, 2.5V, Tant, Polymer, Case D; Capacitance Vishay 78AC7116
CAP, 470UF, 2.5V, TANT, POLYMER, CASE D; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 470UF, 2.5V, TANT, POLYMER, CASE D; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 2.5V, Tant, Polymer, Case D; Capacitance Vishay - 78AC7117 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 2.5V, Tant, Polymer, Case D; Capacitance Vishay
78AC7117
Cap, 470Uf, 2.5V, Tant, Polymer, Case D; Capacitance Vishay 78AC7117
CAP, 470UF, 2.5V, TANT, POLYMER, CASE D; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 470UF, 2.5V, TANT, POLYMER, CASE D; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.007ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2323-6-ND 718-2323-2-ND T55D477M2R5C0007 78AC7116
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 470Uf, 2.5V, Tant, Polymer, Case D; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details