Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55D337M6R3C0040

Description
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2097-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2097-2-ND
Tantalum - Polymer Capacitors 718-2097-2-ND
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
6.3V 330uF Capacitor
70-T55D337M6R3C0040
6.3V 330uF Capacitor 70-T55D337M6R3C0040
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 330uF, 2917, Product overview: T55D337M6R3C0040 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3V, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55D337M6R3C0040 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 330uF, 2917, Product overview: T55D337M6R3C0040 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3V, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55D337M6R3C0040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359763-T55D337M6R3C0040 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359763-T55D337M6R3C0040
Capacitors - Tantalum - Polymer Capacitors 1359763-T55D337M6R3C0040
Win Source Part Number: 1359763-T55D337M6R3C 0040 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 44 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 40mOhm @ 100kHz Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) ECCN: EAR99 Manufacturer Size Code: D

Win Source Part Number: 1359763-T55D337M6R3C0040
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Sprague
Series: vPolyTan™ T55
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 40mOhm @ 100kHz
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
ECCN: EAR99
Manufacturer Size Code: D

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55D337M6R3C0040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55D337M6R3C0040
Capacitors - Tantalum - Polymer Capacitors T55D337M6R3C0040
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site
Cap, 330Μf, 6.3V, 20%; Capacitance Vishay - 76Y5421 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, 20%; Capacitance Vishay
76Y5421
Cap, 330Μf, 6.3V, 20%; Capacitance Vishay 76Y5421
CAP, 330µF, 6.3V, 20%; Capacitance:330µF; Voltage Rating:6.3V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.04ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 330µF, 6.3V, 20%; Capacitance:330µF; Voltage Rating:6.3V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.04ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2097-2-ND 70-T55D337M6R3C0040 1359763-T55D337M6R3C0040 T55D337M6R3C0040 76Y5421
Product Name Tantalum - Polymer Capacitors 6.3V 330uF Capacitor Capacitors - Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 330Μf, 6.3V, 20%; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 330 microF 3.30E8 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Polymer - 157XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers