Vishay Intertechnology, Inc. Capacitors - Tantalum - Polymer Capacitors T55D337M6R3C0025

Description
Win Source Part Number: 1359772-T55D337M6R3C 0025 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 37 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 25mOhm @ 100kHz Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) ECCN: EAR99 Manufacturer Size Code: D
Request a Quote Datasheet
Description
Win Source Part Number: 1359772-T55D337M6R3C 0025 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 37 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 25mOhm @ 100kHz Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) ECCN: EAR99 Manufacturer Size Code: D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1359772-T55D337M6R3C0025 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359772-T55D337M6R3C0025
Capacitors - Tantalum - Polymer Capacitors 1359772-T55D337M6R3C0025
Win Source Part Number: 1359772-T55D337M6R3C 0025 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 37 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 25mOhm @ 100kHz Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) ECCN: EAR99 Manufacturer Size Code: D

Win Source Part Number: 1359772-T55D337M6R3C0025
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Sprague
Series: vPolyTan™ T55
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 25mOhm @ 100kHz
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
ECCN: EAR99
Manufacturer Size Code: D

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2102-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2102-2-ND
Tantalum - Polymer Capacitors 718-2102-2-ND
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2102-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2102-6-ND
Tantalum - Polymer Capacitors 718-2102-6-ND
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2102-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2102-1-ND
Tantalum - Polymer Capacitors 718-2102-1-ND
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
6.3V 330uF Capacitor
70-T55D337M6R3C0025
6.3V 330uF Capacitor 70-T55D337M6R3C0025
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 330uF, 2917, Product overview: T55D337M6R3C0025 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3V, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55D337M6R3C0025 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 330uF, 2917, Product overview: T55D337M6R3C0025 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3V, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55D337M6R3C0025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - T55D337M6R3C0025 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T55D337M6R3C0025
Tantalum - Polymer Capacitors T55D337M6R3C0025
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55D337M6R3C0025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55D337M6R3C0025
Capacitors - Tantalum - Polymer Capacitors T55D337M6R3C0025
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site
Cap, 330Uf, 6.3V, Tant, Polymer, Case D; Capacitance Vishay - 37AJ8771 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Tant, Polymer, Case D; Capacitance Vishay
37AJ8771
Cap, 330Uf, 6.3V, Tant, Polymer, Case D; Capacitance Vishay 37AJ8771
CAP, 330UF, 6.3V, TANT, POLYMER, CASE D; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 330UF, 6.3V, TANT, POLYMER, CASE D; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 6.3V, Tant, Polymer, Case D; Capacitance Vishay - 50Y7937 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Tant, Polymer, Case D; Capacitance Vishay
50Y7937
Cap, 330Uf, 6.3V, Tant, Polymer, Case D; Capacitance Vishay 50Y7937
CAP, 330UF, 6.3V, TANT, POLYMER, CASE D; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 330UF, 6.3V, TANT, POLYMER, CASE D; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359772-T55D337M6R3C0025 718-2102-2-ND 718-2102-6-ND 70-T55D337M6R3C0025 T55D337M6R3C0025 T55D337M6R3C0025 37AJ8771
Product Name Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors 6.3V 330uF Capacitor Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 330Uf, 6.3V, Tant, Polymer, Case D; Capacitance Vishay
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 3.30E8 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 105PSB102K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details