Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55D337M010C0018

Description
330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 18mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 18mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2180-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2180-6-ND
Tantalum - Polymer Capacitors 718-2180-6-ND
330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 18mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 18mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2180-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2180-1-ND
Tantalum - Polymer Capacitors 718-2180-1-ND
330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 18mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 18mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2180-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2180-2-ND
Tantalum - Polymer Capacitors 718-2180-2-ND
330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 18mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 18mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359872-T55D337M010C0018 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359872-T55D337M010C0018
Capacitors - Tantalum - Polymer Capacitors 1359872-T55D337M010C0018
Win Source Part Number: 1359872-T55D337M010C 0018 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 46 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 18mOhm @ 100kHz Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) ECCN: EAR99 Manufacturer Size Code: D

Win Source Part Number: 1359872-T55D337M010C0018
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 46 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Sprague
Series: vPolyTan™ T55
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 18mOhm @ 100kHz
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
ECCN: EAR99
Manufacturer Size Code: D

Buy Now Datasheet
Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T55D337M010C0018 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55D337M010C0018 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T55D337M010C0018 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55D337M010C0018 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Tant, Polymer, 330Uf, 10V, 2917; Capacitance Vishay - 98Y1901 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 330Uf, 10V, 2917; Capacitance Vishay
98Y1901
Cap, Tant, Polymer, 330Uf, 10V, 2917; Capacitance Vishay 98Y1901
CAP, TANT, POLYMER, 330UF, 10V, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 330UF, 10V, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Polymer, 330Uf, 10V, 2917; Capacitance Vishay - 69AC4898 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 330Uf, 10V, 2917; Capacitance Vishay
69AC4898
Cap, Tant, Polymer, 330Uf, 10V, 2917; Capacitance Vishay 69AC4898
CAP, TANT, POLYMER, 330UF, 10V, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 330UF, 10V, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 10V, Tant, Polymer, D Rohs Compliant Vishay - 66AH7384 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Polymer, D Rohs Compliant Vishay
66AH7384
Cap, 330Uf, 10V, Tant, Polymer, D Rohs Compliant Vishay 66AH7384
CAP, 330UF, 10V, TANT, POLYMER, D ROHS COMPLIANT: YES

CAP, 330UF, 10V, TANT, POLYMER, D ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T55D337M010C0018 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55D337M010C0018
Capacitors - Tantalum - Polymer Capacitors T55D337M010C0018
CAP TANT POLY 330UF 10V 2917

CAP TANT POLY 330UF 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2180-6-ND 718-2180-1-ND 1359872-T55D337M010C0018 70-T55D337M010C0018 98Y1901 66AH7384 T55D337M010C0018
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Capacitor Cap, Tant, Polymer, 330Uf, 10V, 2917; Capacitance Vishay Cap, 330Uf, 10V, Tant, Polymer, D Rohs Compliant Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814531 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 107SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers