Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55D336M025C0060

Description
33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2178-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2178-1-ND
Tantalum - Polymer Capacitors 718-2178-1-ND
33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2178-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2178-6-ND
Tantalum - Polymer Capacitors 718-2178-6-ND
33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2178-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2178-2-ND
Tantalum - Polymer Capacitors 718-2178-2-ND
33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Cap, 33Uf, 25V, Tant, Polymer, Case D; Capacitance Vishay - 98Y1899 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Tant, Polymer, Case D; Capacitance Vishay
98Y1899
Cap, 33Uf, 25V, Tant, Polymer, Case D; Capacitance Vishay 98Y1899
CAP, 33UF, 25V, TANT, POLYMER, CASE D; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:D; ESR:0.06ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm; Series Name:vPolyTan T55 RoHS Compliant: Yes

CAP, 33UF, 25V, TANT, POLYMER, CASE D; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:D; ESR:0.06ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm; Series Name:vPolyTan T55 RoHS Compliant: Yes

Supplier's Site
Cap, 33Uf, 25V, Tant, Polymer, Case D; Capacitance Vishay - 78AC7099 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Tant, Polymer, Case D; Capacitance Vishay
78AC7099
Cap, 33Uf, 25V, Tant, Polymer, Case D; Capacitance Vishay 78AC7099
CAP, 33UF, 25V, TANT, POLYMER, CASE D; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:D; ESR:0.06ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 33UF, 25V, TANT, POLYMER, CASE D; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:D; ESR:0.06ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Μf, 25V, 20% Rohs Compliant Vishay - 11AC4381 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 25V, 20% Rohs Compliant Vishay
11AC4381
Cap, 33Μf, 25V, 20% Rohs Compliant Vishay 11AC4381
CAP, 33µF, 25V, 20% ROHS COMPLIANT: YES

CAP, 33µF, 25V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55D336M025C0060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55D336M025C0060
Capacitors - Tantalum - Polymer Capacitors T55D336M025C0060
CAP TANT POLY 33UF 25V 2917

CAP TANT POLY 33UF 25V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2178-1-ND 718-2178-6-ND 98Y1899 11AC4381 T55D336M025C0060
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 33Uf, 25V, Tant, Polymer, Case D; Capacitance Vishay Cap, 33Μf, 25V, 20% Rohs Compliant Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Polymer - 227XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details