Vishay Precision Group Cap, Tant, Polymer, 220Uf, 6.3V, 2917; Capacitance Vishay T55D227M6R3C0040

Description
CAP, TANT, POLYMER, 220UF, 6.3V, 2917; Capacitance:220µF; Voltage Rating:6.3V; Product Range:vPolyTan T55 Series; ESR:0.04ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Tantalum Capacitor Case:2917 [7343 RoHS Compliant: Yes
Description
CAP, TANT, POLYMER, 220UF, 6.3V, 2917; Capacitance:220µF; Voltage Rating:6.3V; Product Range:vPolyTan T55 Series; ESR:0.04ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Tantalum Capacitor Case:2917 [7343 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Tant, Polymer, 220Uf, 6.3V, 2917; Capacitance Vishay - 04AJ4870 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 220Uf, 6.3V, 2917; Capacitance Vishay
04AJ4870
Cap, Tant, Polymer, 220Uf, 6.3V, 2917; Capacitance Vishay 04AJ4870
CAP, TANT, POLYMER, 220UF, 6.3V, 2917; Capacitance:220µF; Voltage Rating:6.3V; Product Range:vPolyTan T55 Series; ESR:0.04ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Tantalum Capacitor Case:2917 [7343 RoHS Compliant: Yes

CAP, TANT, POLYMER, 220UF, 6.3V, 2917; Capacitance:220µF; Voltage Rating:6.3V; Product Range:vPolyTan T55 Series; ESR:0.04ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Tantalum Capacitor Case:2917 [7343 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 04AJ4870
Product Name Cap, Tant, Polymer, 220Uf, 6.3V, 2917; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers