Vishay Intertechnology, Inc. 4.7uF 63V 200mOhm Capacitor T55C475M063C0200

Description
Tantalum Capacitors - Polymer 4.7uF 20% 63V 200mOhm ESR Product overview: T55C475M063C0200 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 63V, 200mOhm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 63V, 200mOhm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55C475M063C0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitors - Polymer 4.7uF 20% 63V 200mOhm ESR Product overview: T55C475M063C0200 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 63V, 200mOhm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 63V, 200mOhm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55C475M063C0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7uF 63V 200mOhm Capacitor
70-T55C475M063C0200
4.7uF 63V 200mOhm Capacitor 70-T55C475M063C0200
Tantalum Capacitors - Polymer 4.7uF 20% 63V 200mOhm ESR Product overview: T55C475M063C0200 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 63V, 200mOhm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 63V, 200mOhm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55C475M063C0200 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 4.7uF 20% 63V 200mOhm ESR Product overview: T55C475M063C0200 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 63V, 200mOhm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 63V, 200mOhm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55C475M063C0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 3581-T55C475M063C0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55C475M063C0200TR-ND
Tantalum - Polymer Capacitors 3581-T55C475M063C0200TR-ND
CAP TANT POLY 4.7UF 63V SMD

CAP TANT POLY 4.7UF 63V SMD

Buy Now Datasheet
Cap, 4.7Uf, 63V, Tant, Polymer, Case C Rohs Compliant Vishay - 74AJ5764 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 63V, Tant, Polymer, Case C Rohs Compliant Vishay
74AJ5764
Cap, 4.7Uf, 63V, Tant, Polymer, Case C Rohs Compliant Vishay 74AJ5764
CAP, 4.7UF, 63V, TANT, POLYMER, CASE C ROHS COMPLIANT: YES

CAP, 4.7UF, 63V, TANT, POLYMER, CASE C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 70-T55C475M063C0200 3581-T55C475M063C0200TR-ND 74AJ5764
Product Name 4.7uF 63V 200mOhm Capacitor Tantalum - Polymer Capacitors Cap, 4.7Uf, 63V, Tant, Polymer, Case C Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Tantalum Capacitors - 1814770 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details