Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55B477M2R5C0025

Description
470µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2089-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2089-1-ND
Tantalum - Polymer Capacitors 718-2089-1-ND
470µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 25mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2089-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2089-2-ND
Tantalum - Polymer Capacitors 718-2089-2-ND
470µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 25mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2089-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2089-6-ND
Tantalum - Polymer Capacitors 718-2089-6-ND
470µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 25mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
470uF 2.5V Capacitor
70-T55B477M2R5C0025
470uF 2.5V Capacitor 70-T55B477M2R5C0025
470uF 2.5V Tantalum Capacitor, POLARIZED, 105C Product overview: T55B477M2R5C0025 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B477M2R5C0025 can be used for catalog matching and distributor lookup.

470uF 2.5V Tantalum Capacitor, POLARIZED, 105C Product overview: T55B477M2R5C0025 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B477M2R5C0025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359619-T55B477M2R5C0025 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359619-T55B477M2R5C0025
Capacitors - Tantalum - Polymer Capacitors 1359619-T55B477M2R5C0025
Win Source Part Number: 1359619-T55B477M2R5C 0025 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 50 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 2.5 V ESR (Equivalent Series Resistance): 25mOhm @ 100kHz Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359619-T55B477M2R5C0025
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Sprague
Series: vPolyTan™ T55
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 25mOhm @ 100kHz
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Cap, 470Uf, 2.5V, Tant, Polymer, B; Capacitance Vishay - 81AH8629 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 2.5V, Tant, Polymer, B; Capacitance Vishay
81AH8629
Cap, 470Uf, 2.5V, Tant, Polymer, B; Capacitance Vishay 81AH8629
CAP, 470UF, 2.5V, TANT, POLYMER, B; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.025ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 470UF, 2.5V, TANT, POLYMER, B; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.025ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 2.5V, Tant, Polymer, B; Capacitance Vishay - 50Y7933 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 2.5V, Tant, Polymer, B; Capacitance Vishay
50Y7933
Cap, 470Uf, 2.5V, Tant, Polymer, B; Capacitance Vishay 50Y7933
CAP, 470UF, 2.5V, TANT, POLYMER, B; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.025ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 470UF, 2.5V, TANT, POLYMER, B; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.025ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55B477M2R5C0025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55B477M2R5C0025
Capacitors - Tantalum - Polymer Capacitors T55B477M2R5C0025
CAP TANT POLY 470UF 2.5V 1411

CAP TANT POLY 470UF 2.5V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2089-1-ND 718-2089-6-ND 70-T55B477M2R5C0025 1359619-T55B477M2R5C0025 81AH8629 T55B477M2R5C0025
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors 470uF 2.5V Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 470Uf, 2.5V, Tant, Polymer, B; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 470 microF 470 microF 4.70E8 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers