Vishay Precision Group Tantalum Capacitor, 330Uf, 2.5V, Case B, Reel; Capacitance Vishay T55B337M2R5C0035.

Description
TANTALUM CAPACITOR, 330UF, 2.5V, CASE B, REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.035ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 330UF, 2.5V, CASE B, REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.035ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 330Uf, 2.5V, Case B, Reel; Capacitance Vishay - 30AC2142 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 2.5V, Case B, Reel; Capacitance Vishay
30AC2142
Tantalum Capacitor, 330Uf, 2.5V, Case B, Reel; Capacitance Vishay 30AC2142
TANTALUM CAPACITOR, 330UF, 2.5V, CASE B, REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.035ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 2.5V, CASE B, REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.035ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2142
Product Name Tantalum Capacitor, 330Uf, 2.5V, Case B, Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers