Vishay Precision Group Tantalum Capacitor, 33Uf, 6.3V, Case B, Reel; Capacitance Vishay T55B336M6R3C0070.

Description
TANTALUM CAPACITOR, 33UF, 6.3V, CASE B, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.07ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 33UF, 6.3V, CASE B, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.07ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 33Uf, 6.3V, Case B, Reel; Capacitance Vishay - 30AC2140 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 6.3V, Case B, Reel; Capacitance Vishay
30AC2140
Tantalum Capacitor, 33Uf, 6.3V, Case B, Reel; Capacitance Vishay 30AC2140
TANTALUM CAPACITOR, 33UF, 6.3V, CASE B, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.07ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 6.3V, CASE B, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.07ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2140
Product Name Tantalum Capacitor, 33Uf, 6.3V, Case B, Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101462U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers