Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55B336M010C0200

Description
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2043-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2043-2-ND
Tantalum - Polymer Capacitors 718-2043-2-ND
33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 200mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - T55B336M010C0200 - 1105148-T55B336M010C0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T55B336M010C0200
1105148-T55B336M010C0200
Tantalum - Polymer Capacitors - T55B336M010C0200 1105148-T55B336M010C0200
Manufacturer: Vishay Win Source Part Number: 1105148-T55B336M010C 0200 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: B ESR: 200 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1105148-T55B336M010C0200
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Manufacturer Size Code: B
ESR: 200 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 10V Capacitor
70-T55B336M010C0200
SMD 33uF 10V Capacitor 70-T55B336M010C0200
33uF 10V Tantalum Capacitor, 20% Tol, 1411 Case, SMD Product overview: T55B336M010C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B336M010C0200 can be used for catalog matching and distributor lookup.

33uF 10V Tantalum Capacitor, 20% Tol, 1411 Case, SMD Product overview: T55B336M010C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B336M010C0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55B336M010C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55B336M010C0200
Capacitors - Tantalum - Polymer Capacitors T55B336M010C0200
CAP TANT POLY 33UF 10V 1411

CAP TANT POLY 33UF 10V 1411

Supplier's Site
Tantalum Capacitor, 33Uf, 10V, Case B; Capacitance Vishay - 26Y9132 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V, Case B; Capacitance Vishay
26Y9132
Tantalum Capacitor, 33Uf, 10V, Case B; Capacitance Vishay 26Y9132
TANTALUM CAPACITOR, 33UF, 10V, CASE B; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 10V, CASE B; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 10V, Case B, Reel; Capacitance Vishay - 84X8306 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V, Case B, Reel; Capacitance Vishay
84X8306
Tantalum Capacitor, 33Uf, 10V, Case B, Reel; Capacitance Vishay 84X8306
TANTALUM CAPACITOR, 33UF, 10V, CASE B, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 10V, CASE B, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2043-2-ND 1105148-T55B336M010C0200 70-T55B336M010C0200 T55B336M010C0200 26Y9132 84X8306
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors - T55B336M010C0200 SMD 33uF 10V Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 33Uf, 10V, Case B; Capacitance Vishay Tantalum Capacitor, 33Uf, 10V, Case B, Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 227SVH016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers