Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55B227M2R5C0070

Description
220µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55B227M2R5C0070CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B227M2R5C0070CT-ND
Tantalum - Polymer Capacitors 3581-T55B227M2R5C0070CT-ND
220µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 70mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55B227M2R5C0070DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B227M2R5C0070DKR-ND
Tantalum - Polymer Capacitors 3581-T55B227M2R5C0070DKR-ND
220µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 70mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55B227M2R5C0070TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B227M2R5C0070TR-ND
Tantalum - Polymer Capacitors 3581-T55B227M2R5C0070TR-ND
220µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 70mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 2.5V 1411 (3528 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - T55B227M2R5C0070 - 1105145-T55B227M2R5C0070 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T55B227M2R5C0070
1105145-T55B227M2R5C0070
Tantalum - Polymer Capacitors - T55B227M2R5C0070 1105145-T55B227M2R5C0070
Manufacturer: Vishay Win Source Part Number: 1105145-T55B227M2R5C 0070 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 2.5V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 220μF Tolerance: ±20% Manufacturer Size Code: B ESR: 70 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1105145-T55B227M2R5C0070
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 2.5V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 220μF
Tolerance: ±20%
Manufacturer Size Code: B
ESR: 70 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 2.5V Capacitor
70-T55B227M2R5C0070
SMD 220uF 2.5V Capacitor 70-T55B227M2R5C0070
220uF 2.5V Polymer Tantalum Capacitor, 70mR ESR, 105C, SMD Product overview: T55B227M2R5C0070 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B227M2R5C0070 can be used for catalog matching and distributor lookup.

220uF 2.5V Polymer Tantalum Capacitor, 70mR ESR, 105C, SMD Product overview: T55B227M2R5C0070 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B227M2R5C0070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 2.5V, Case B; Capacitance Vishay - 26Y9128 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 2.5V, Case B; Capacitance Vishay
26Y9128
Tantalum Capacitor, 220Uf, 2.5V, Case B; Capacitance Vishay 26Y9128
TANTALUM CAPACITOR, 220UF, 2.5V, CASE B; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 2.5V, CASE B; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 220Uf, 2.5V, Case B, Reel; Capacitance Vishay - 84X8302 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 2.5V, Case B, Reel; Capacitance Vishay
84X8302
Tantalum Capacitor, 220Uf, 2.5V, Case B, Reel; Capacitance Vishay 84X8302
TANTALUM CAPACITOR, 220UF, 2.5V, CASE B, REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Case Size:1411RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 2.5V, CASE B, REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Case Size:1411RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T55B227M2R5C0070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55B227M2R5C0070
Capacitors - Tantalum - Polymer Capacitors T55B227M2R5C0070
CAP TANT POLY 220UF 2.5V 1411

CAP TANT POLY 220UF 2.5V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55B227M2R5C0070CT-ND 3581-T55B227M2R5C0070DKR-ND 1105145-T55B227M2R5C0070 70-T55B227M2R5C0070 26Y9128 84X8302 T55B227M2R5C0070
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors - T55B227M2R5C0070 SMD 220uF 2.5V Capacitor Tantalum Capacitor, 220Uf, 2.5V, Case B; Capacitance Vishay Tantalum Capacitor, 220Uf, 2.5V, Case B, Reel; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details