Vishay Precision Group Tantalum Capacitor, 220Uf, 4V, Case B, Reel; Capacitance Vishay T55B227M004C0035.

Description
TANTALUM CAPACITOR, 220UF, 4V, CASE B, REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.035ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 220UF, 4V, CASE B, REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.035ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 220Uf, 4V, Case B, Reel; Capacitance Vishay - 30AC2131 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 4V, Case B, Reel; Capacitance Vishay
30AC2131
Tantalum Capacitor, 220Uf, 4V, Case B, Reel; Capacitance Vishay 30AC2131
TANTALUM CAPACITOR, 220UF, 4V, CASE B, REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.035ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 4V, CASE B, REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.035ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2131
Product Name Tantalum Capacitor, 220Uf, 4V, Case B, Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details