Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55B226M010C0300

Description
22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55B226M010C0300TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B226M010C0300TR-ND
Tantalum - Polymer Capacitors 3581-T55B226M010C0300TR-ND
22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 300mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55B226M010C0300CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B226M010C0300CT-ND
Tantalum - Polymer Capacitors 3581-T55B226M010C0300CT-ND
CAP TANT POLY 22UF 10V 1411

CAP TANT POLY 22UF 10V 1411

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55B226M010C0300DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B226M010C0300DKR-ND
Tantalum - Polymer Capacitors 3581-T55B226M010C0300DKR-ND
CAP TANT POLY 22UF 10V 1411

CAP TANT POLY 22UF 10V 1411

Buy Now Datasheet
Cap, 22Μf, 10V, 20%; Capacitance Vishay - 47Y8170 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 10V, 20%; Capacitance Vishay
47Y8170
Cap, 22Μf, 10V, 20%; Capacitance Vishay 47Y8170
CAP, 22µF, 10V, 20%; Capacitance:22µF; Voltage Rating:10V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.3ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 22µF, 10V, 20%; Capacitance:22µF; Voltage Rating:10V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.3ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55B226M010C0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55B226M010C0300
Capacitors - Tantalum - Polymer Capacitors T55B226M010C0300
CAP TANT POLY 22UF 10V 1411

CAP TANT POLY 22UF 10V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55B226M010C0300TR-ND 3581-T55B226M010C0300DKR-ND 47Y8170 T55B226M010C0300
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 22Μf, 10V, 20%; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701140 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details