Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55B226M010C0200

Description
22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2034-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2034-2-ND
Tantalum - Polymer Capacitors 718-2034-2-ND
22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55B226M010C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55B226M010C0200
Capacitors - Tantalum - Polymer Capacitors T55B226M010C0200
CAP TANT POLY 22UF 10V 1411

CAP TANT POLY 22UF 10V 1411

Supplier's Site
Tantalum Capacitor, 22Uf, 10V, Case B; Capacitance Vishay - 26Y9123 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, Case B; Capacitance Vishay
26Y9123
Tantalum Capacitor, 22Uf, 10V, Case B; Capacitance Vishay 26Y9123
TANTALUM CAPACITOR, 22UF, 10V, CASE B; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, CASE B; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 10V, Case B, Reel; Capacitance Vishay - 84X8297 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, Case B, Reel; Capacitance Vishay
84X8297
Tantalum Capacitor, 22Uf, 10V, Case B, Reel; Capacitance Vishay 84X8297
TANTALUM CAPACITOR, 22UF, 10V, CASE B, REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, CASE B, REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2034-2-ND T55B226M010C0200 26Y9123 84X8297
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 22Uf, 10V, Case B; Capacitance Vishay Tantalum Capacitor, 22Uf, 10V, Case B, Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Tantalum Capacitors - TAS184K100P1A-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details